EDAC, Inc. Edgeboard Connectors 895-110-523-203

Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-110-523-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-110-523-203-ND
Edgeboard Connectors 151-895-110-523-203-ND
"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 21AK2531 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
21AK2531
Connector Edac 21AK2531
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-110-523-203-ND 21AK2531
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details