EDAC, Inc. Edgeboard Connectors 895-064-525-812

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-064-525-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-064-525-812-ND
Edgeboard Connectors 151-895-064-525-812-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 20AK4091 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
20AK4091
Connector Edac 20AK4091
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-064-525-812-ND 20AK4091
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
Screw Connectors - 36-7690-SEMS-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details