EDAC, Inc. Edgeboard Connectors 895-048-520-607

Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-048-520-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-048-520-607-ND
Edgeboard Connectors 151-895-048-520-607-ND
"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"48 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 19AK8002 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
19AK8002
Connector Edac 19AK8002
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-048-520-607-ND 19AK8002
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack PC Mount -Vertical Entry Red - 577 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
4 suppliers
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCV-FL4G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details