EDAC, Inc. Edgeboard Connectors 895-042-525-608

Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-042-525-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-042-525-608-ND
Edgeboard Connectors 151-895-042-525-608-ND
"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"42 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 19AK5932 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
19AK5932
Connector Edac 19AK5932
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-042-525-608-ND 19AK5932
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details