EDAC, Inc. Edgeboard Connectors 895-024-544-807

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-024-544-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-024-544-807-ND
Edgeboard Connectors 151-895-024-544-807-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 18AK9419 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
18AK9419
Connector Edac 18AK9419
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-024-544-807-ND 18AK9419
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 0.9906 mm (0.0390 inch)
View Details
2 suppliers
Headers, Male Pins - A28629-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details