EDAC, Inc. Edgeboard Connectors 895-016-520-202

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-016-520-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-016-520-202-ND
Edgeboard Connectors 151-895-016-520-202-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 18AK6124 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
18AK6124
Connector Edac 18AK6124
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-895-016-520-202-ND 18AK6124
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103638-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Voltage Rating 267 volts
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99089-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details