EDAC, Inc. Edgeboard Connectors 895-005-525-102

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 895-005-525-102 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). This connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. It supports both single and dual row configurations and provides multiple mounting options, including flush or offset lugs. Constructed from polyphenylene sulfide (UL 94V-0), the connector is RoHS compliant and UL certified. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +125°C, making it suitable for high-temperature applications. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair.

Datasheet Summary
Powered by GS/AI

The 895-005-525-102 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). This connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. It supports both single and dual row configurations and provides multiple mounting options, including flush or offset lugs. Constructed from polyphenylene sulfide (UL 94V-0), the connector is RoHS compliant and UL certified. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +125°C, making it suitable for high-temperature applications. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-005-525-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-005-525-102-ND
Edgeboard Connectors 151-895-005-525-102-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 895-005-525-102 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
895-005-525-102
Card Edge Connectors - Edgeboard Connectors 895-005-525-102
895 HIGH TEMP' SERIES (.100" (2.

895 HIGH TEMP' SERIES (.100" (2.

Supplier's Site Datasheet
Connector Edac - 18AK2811 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
18AK2811
Connector Edac 18AK2811
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-895-005-525-102-ND 895-005-525-102 18AK2811
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data