EDAC, Inc. Edgeboard Connectors 895-005-524-604

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 895-005-524-604 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options including P.C. tail and wire wrap. This connector is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from polyphenylene sulfide (UL 94V-0), the connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +125°C. The product is RoHS compliant and UL certified, making it suitable for a variety of applications where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The 895-005-524-604 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options including P.C. tail and wire wrap. This connector is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from polyphenylene sulfide (UL 94V-0), the connector has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. It is capable of withstanding a dielectric voltage of 1200 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +125°C. The product is RoHS compliant and UL certified, making it suitable for a variety of applications where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-005-524-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-005-524-604-ND
Edgeboard Connectors 151-895-005-524-604-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 895-005-524-604 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
895-005-524-604
Card Edge Connectors - Edgeboard Connectors 895-005-524-604
895 SERIES (.100" (2.54MM) CONTA

895 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet
Connector Edac - 18AK2806 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
18AK2806
Connector Edac 18AK2806
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-895-005-524-604-ND 895-005-524-604 18AK2806
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data