EDAC, Inc. Edgeboard Connectors 895-005-521-101

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 895-005-521-101 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. This connector is available in both single and dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from polyphenylene sulfide (PPS) with a UL 94V-0 rating, the connector is RoHS compliant and UL certified. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and it operates within a temperature range of -40°C to +125°C. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. This connector is suitable for applications requiring reliable electrical connections in high-temperature environments.

Datasheet Summary
Powered by GS/AI

The 895-005-521-101 Card Edge Connector from Lingto Electronic Limited features a 0.100,Äù (2.54mm) contact spacing and is designed to accommodate a nominal P.C. board thickness of 0.062,Äù (1.57mm). It has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. This connector is available in both single and dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from polyphenylene sulfide (PPS) with a UL 94V-0 rating, the connector is RoHS compliant and UL certified. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1200 V AC rms, and it operates within a temperature range of -40°C to +125°C. The insertion force is a maximum of 16 oz (4.45 N) per contact pair, while the withdrawal force is a minimum of 1 oz (0.28 N) per contact pair. This connector is suitable for applications requiring reliable electrical connections in high-temperature environments.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-895-005-521-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-895-005-521-101-ND
Edgeboard Connectors 151-895-005-521-101-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 18AK2753 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
18AK2753
Connector Edac 18AK2753
CONNECTOR

CONNECTOR

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 895-005-521-101 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
895-005-521-101
Card Edge Connectors - Edgeboard Connectors 895-005-521-101
895 SERIES (.100" (2.54MM) CONTA

895 SERIES (.100" (2.54MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-895-005-521-101-ND 18AK2753 895-005-521-101
Product Name Edgeboard Connectors Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data