EDAC, Inc. Edgeboard Connectors 892-058-541-101

Description
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet
Description
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-892-058-541-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-892-058-541-101-ND
Edgeboard Connectors 151-892-058-541-101-ND
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connector Edac - 17AK9781 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
17AK9781
Connector Edac 17AK9781
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-892-058-541-101-ND 17AK9781
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106126-2002003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details