EDAC, Inc. Edgeboard Connectors 887-019-520-603

Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-887-019-520-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-887-019-520-603-ND
Edgeboard Connectors 151-887-019-520-603-ND
"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"19 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 16AK2902 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
16AK2902
Connector Edac 16AK2902
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-887-019-520-603-ND 16AK2902
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details