NorComp Circular Connector Assemblies 861-008-213R004

Description
8 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1443-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1443-ND
Circular Connector Assemblies NOR1443-ND
8 Position Circular Connector Plug, Female Sockets Solder

8 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Norcomp - 76Y0187 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Norcomp
76Y0187
Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Norcomp 76Y0187
SENSOR CONNECTOR, M12, RCPT, 8POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:2A RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1443-ND 76Y0187
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Norcomp
Connector Type Plug, Female Sockets
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Electronic Connector - 316-104068-4 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
View Details
3 suppliers