NorComp Circular Connector Assemblies 861-008-11SR004

Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-861-008-11SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-861-008-11SR004-ND
Circular Connector Assemblies 37-861-008-11SR004-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Sensor Conn, M12, 8Pos, R/a Plug, Panel; Product Range Norcomp - 62AJ7495 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 8Pos, R/a Plug, Panel; Product Range Norcomp
62AJ7495
Sensor Conn, M12, 8Pos, R/a Plug, Panel; Product Range Norcomp 62AJ7495
SENSOR CONN, M12, 8POS, R/A PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:PCB Pin; IP / NEMA Rating:IP67; Connector Coding:A CodedRoHS Compliant: Yes

SENSOR CONN, M12, 8POS, R/A PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:PCB Pin; IP / NEMA Rating:IP67; Connector Coding:A CodedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-861-008-11SR004-ND 62AJ7495
Product Name Circular Connector Assemblies Sensor Conn, M12, 8Pos, R/a Plug, Panel; Product Range Norcomp
Connector Type Receptacle, Male Pins
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1230-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details