8 Position Circular Connector Receptacle, Male Pins Solder
SENSOR CONNECTOR, M12, PLUG, 8POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:2A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1442-ND | 76Y0186 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 8Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 30 volts |