5 Position Circular Connector Plug, Female Sockets Solder
SENSOR CONN, M12, 5POS, R/A RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-861-005-21SR004-ND | 62AJ7494 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, 5Pos, R/a Rcpt, Panel; Product Range Norcomp |
| Connector Type | Plug, Female Sockets | |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 60 volts |