5 Position Circular Connector Plug, Female Sockets Solder
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes
SENSOR CONNECTOR, M12, RCPT, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1441-ND | 76Y0185 | 32AK3538 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Norcomp | Sensor Connector, M12, Rcpt, 5Pos, Panel; Product Range Norcomp |
| Connector Type | Plug, Female Sockets | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Straight Panel Mount | |
| Voltage Rating | 60 volts |