5 Position Circular Connector Receptacle, Male Pins Solder
SENSOR CONNECTOR, M12, PLUG, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes
SENSOR CONNECTOR, M12, PLUG, 5POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:5Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
CONN RCPT MALE 5POS GOLD SOLDER
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1440-ND | 76Y0184 | 32AK3537 | 861-005-113R004 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 5Pos, Panel; Product Range Norcomp | Sensor Connector, M12, Plug, 5Pos, Panel; Product Range Norcomp | Circular Connector Assemblies |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Straight Panel MountRoHS Compliant: Yes | Straight Panel Mount | Panel Mount, Through Hole, Right Angle |
| Voltage Rating | 60 volts | 60 volts | ||
| Current Rating | 4.0 amps | 4.0 amps |