4 Position Circular Connector Plug, Female Sockets Solder
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1439-ND | 76Y0183 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Norcomp |
| Connector Type | Plug, Female Sockets | |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 250 volts |