4 Position Circular Connector Receptacle, Male Pins Solder
M12 4P A-CODE MALE RA PCB SS SHE
SENSOR CONN, M12, 4POS, R/A PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; IP / NEMA Rating:IP67; Connector Coding:A CodedRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-861-004-11SR004-ND | 62AJ7491 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, 4Pos, R/a Plug, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 250 volts |