3 Position Circular Connector Plug, Female Sockets Solder
SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes
SENSOR CONNECTOR, M12, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1437-ND | 76Y0181 | 32AK3535 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Norcomp | Sensor Connector, M12, Rcpt, 3Pos, Panel; Product Range Norcomp |
| Connector Type | Plug, Female Sockets | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Straight Panel MountRoHS Compliant: Yes | Straight Panel Mount |
| Voltage Rating | 250 volts |