NorComp Circular Connector Assemblies 861-003-113R004

Description
3 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1436-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1436-ND
Circular Connector Assemblies NOR1436-ND
3 Position Circular Connector Receptacle, Male Pins Solder

3 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp - 76Y0180 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp
76Y0180
Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp 76Y0180
SENSOR CONNECTOR, M12, PLUG, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1436-ND 76Y0180
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Male Pins
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1707009 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22061-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details