NorComp Circular Connector Assemblies 860RD04-21SR004

Description
4 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-860RD04-21SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-860RD04-21SR004-ND
Circular Connector Assemblies 37-860RD04-21SR004-ND
4 Position Circular Connector Plug, Female Sockets Solder

4 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Sensor Conn, M12, 4Pos, Rcpt, Panel; Product Range Norcomp - 62AJ7488 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 4Pos, Rcpt, Panel; Product Range Norcomp
62AJ7488
Sensor Conn, M12, 4Pos, Rcpt, Panel; Product Range Norcomp 62AJ7488
SENSOR CONN, M12, 4POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

SENSOR CONN, M12, 4POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-860RD04-21SR004-ND 62AJ7488
Product Name Circular Connector Assemblies Sensor Conn, M12, 4Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Plug, Female Sockets
Mounting Panel Mount, Through Hole Straight Panel MountRoHS Compliant: Yes
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98055-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details