8 Position Circular Connector Plug, Female Sockets Solder
SENSOR CONN, M12, 8POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-860-X08-21SR004-ND | 62AJ7480 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, 8Pos, Rcpt, Panel; Product Range Norcomp |
| Connector Type | Plug, Female Sockets | |
| Mounting | Panel Mount, Through Hole | Straight Panel MountRoHS Compliant: Yes |
| Voltage Rating | 50 to 60 volts |