NorComp Circular Connector Assemblies 860-X08-213R004

Description
8 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1710-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1710-ND
Circular Connector Assemblies NOR1710-ND
8 Position Circular Connector Plug, Female Sockets Solder

8 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 860-X08-213R004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
860-X08-213R004
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 860-X08-213R004
M12 8 POS X-CODE FEMALE PANEL MOUNT

M12 8 POS X-CODE FEMALE PANEL MOUNT

Buy Now
Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Norcomp - 14AC2657 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Norcomp
14AC2657
Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Norcomp 14AC2657
SENSOR CONNECTOR, M12, RCPT, 8POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number NOR1710-ND 860-X08-213R004 14AC2657
Product Name Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Sensor Connector, M12, Rcpt, 8Pos, Panel; Product Range Norcomp
Connector Type Plug, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 50 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 104313-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details