NorComp Circular Connector Assemblies 860-LP5-21SR004

Description
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-860-LP5-21SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-860-LP5-21SR004-ND
Circular Connector Assemblies 37-860-LP5-21SR004-ND
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder

5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Sensor Conn, M12, 5Pos, Rcpt, Panel; Product Range Norcomp - 62AJ7478 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 5Pos, Rcpt, Panel; Product Range Norcomp
62AJ7478
Sensor Conn, M12, 5Pos, Rcpt, Panel; Product Range Norcomp 62AJ7478
SENSOR CONN, M12, 5POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

SENSOR CONN, M12, 5POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-860-LP5-21SR004-ND 62AJ7478
Product Name Circular Connector Assemblies Sensor Conn, M12, 5Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Plug, Female Sockets
Mounting Panel Mount, Through Hole Straight Panel MountRoHS Compliant: Yes
Voltage Rating 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001218ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details