12 Position Circular Connector Receptacle, Male Pins Solder
SENSOR CONN, M12, PLUG, 12POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1434-ND | 76Y0178 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, Plug, 12Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 30 volts |