5 Position Circular Connector Receptacle, Male Pins Solder
SENSOR CONN, M12, 5POS, PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 37-860-005-11SR004-ND | 62AJ7483 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, 5Pos, Plug, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 60 volts |