NorComp Circular Connector Assemblies 860-004-11SR004

Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-860-004-11SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-860-004-11SR004-ND
Circular Connector Assemblies 37-860-004-11SR004-ND
4 Position Circular Connector Receptacle, Male Pins Solder

4 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector Assemblies - 5497-860-004-11SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-860-004-11SR004-ND
Circular Connector Assemblies 5497-860-004-11SR004-ND
M12 4P A-CODE MALE VERT PANEL SS

M12 4P A-CODE MALE VERT PANEL SS

Buy Now Datasheet
Sensor Conn, M12, 4Pos, Plug, Panel; Product Range Norcomp - 62AJ7481 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 4Pos, Plug, Panel; Product Range Norcomp
62AJ7481
Sensor Conn, M12, 4Pos, Plug, Panel; Product Range Norcomp 62AJ7481
SENSOR CONN, M12, 4POS, PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, M12, 4POS, PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-860-004-11SR004-ND 62AJ7481
Product Name Circular Connector Assemblies Sensor Conn, M12, 4Pos, Plug, Panel; Product Range Norcomp
Connector Type Receptacle, Male Pins
Mounting Panel Mount, Through Hole Straight Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PWRBLADE HEADER - VERTICAL - 51703-11000000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-4928CT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Surface Mount
View Details
2 suppliers