3 Position Circular Connector Receptacle, Male Pins Solder
SENSOR CONNECTOR, M12, PLUG, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | NOR1426-ND | 76Y0170 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 volts |