NorComp Circular Connector Assemblies 859RD04-10SR004

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-859RD04-10SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-859RD04-10SR004-ND
Circular Connector Assemblies 37-859RD04-10SR004-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 4Pos, Plug, Panel; Product Range Norcomp - 62AJ7475 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 4Pos, Plug, Panel; Product Range Norcomp
62AJ7475
Sensor Conn, M12, 4Pos, Plug, Panel; Product Range Norcomp 62AJ7475
SENSOR CONN, M12, 4POS, PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, M12, 4POS, PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-859RD04-10SR004-ND 62AJ7475
Product Name Circular Connector Assemblies Sensor Conn, M12, 4Pos, Plug, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details