NorComp Circular Connector Assemblies 859-X08-20SR004

Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-859-X08-20SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-859-X08-20SR004-ND
Circular Connector Assemblies 37-859-X08-20SR004-ND
8 Position Circular Connector Plug, Female Sockets Solder Cup

8 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 8Pos, Rcpt, Panel; Product Range Norcomp - 62AJ7468 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 8Pos, Rcpt, Panel; Product Range Norcomp
62AJ7468
Sensor Conn, M12, 8Pos, Rcpt, Panel; Product Range Norcomp 62AJ7468
SENSOR CONN, M12, 8POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, M12, 8POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-859-X08-20SR004-ND 62AJ7468
Product Name Circular Connector Assemblies Sensor Conn, M12, 8Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data