NorComp Circular Connector Assemblies 859-X08-203R0R4

Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1902-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1902-ND
Circular Connector Assemblies NOR1902-ND
8 Position Circular Connector Plug, Female Sockets Solder Cup

8 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range Norcomp - 17AH5425 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range Norcomp
17AH5425
Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range Norcomp 17AH5425
SENSOR CONN, RCPT, 8POS, M12, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, RCPT, 8POS, M12, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1902-ND 17AH5425
Product Name Circular Connector Assemblies Sensor Conn, Rcpt, 8Pos, M12, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details