NorComp Circular Connector Assemblies 859-LP5-20SR004

Description
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-859-LP5-20SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-859-LP5-20SR004-ND
Circular Connector Assemblies 37-859-LP5-20SR004-ND
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 5Pos, Rcpt, Panel; Product Range Norcomp - 62AJ7466 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 5Pos, Rcpt, Panel; Product Range Norcomp
62AJ7466
Sensor Conn, M12, 5Pos, Rcpt, Panel; Product Range Norcomp 62AJ7466
SENSOR CONN, M12, 5POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, M12, 5POS, RCPT, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-859-LP5-20SR004-ND 62AJ7466
Product Name Circular Connector Assemblies Sensor Conn, M12, 5Pos, Rcpt, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data