NorComp Circular Connector Assemblies 859-LP5-103R001

Description
5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1899-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1899-ND
Circular Connector Assemblies NOR1899-ND
5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Norcomp - 17AH5420 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Norcomp
17AH5420
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Norcomp 17AH5420
SENSOR CONN, PLUG, 5POS, M12, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONN, PLUG, 5POS, M12, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site
M12 Sensor Conn, Male, 4P+Pe, Panel Rohs Compliant Norcomp - 72AH9913 - Newark, An Avnet Company
Chicago, IL, United States
M12 Sensor Conn, Male, 4P+Pe, Panel Rohs Compliant Norcomp
72AH9913
M12 Sensor Conn, Male, 4P+Pe, Panel Rohs Compliant Norcomp 72AH9913
M12 SENSOR CONN, MALE, 4P+PE, PANEL ROHS COMPLIANT: YES

M12 SENSOR CONN, MALE, 4P+PE, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1899-ND 17AH5420 72AH9913
Product Name Circular Connector Assemblies Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Norcomp M12 Sensor Conn, Male, 4P+Pe, Panel Rohs Compliant Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details