NorComp Circular Connector Assemblies 859-012-203R004

Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1425-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1425-ND
Circular Connector Assemblies NOR1425-ND
12 Position Circular Connector Plug, Female Sockets Solder Cup

12 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Assemblies - 5497-859-012-203R004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-859-012-203R004-ND
Circular Connector Assemblies 5497-859-012-203R004-ND
CONN PLUG FMALE 12P SOLDER CUP

CONN PLUG FMALE 12P SOLDER CUP

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 12Pos, Panel; Product Range Norcomp - 76Y0169 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 12Pos, Panel; Product Range Norcomp
76Y0169
Sensor Conn, M12, Rcpt, 12Pos, Panel; Product Range Norcomp 76Y0169
SENSOR CONN, M12, RCPT, 12POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Voltage Rating:30VRoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 12POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Sensor Conn, M12, Rcpt, 12Pos, Panel; Product Range Norcomp - 32AK3500 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 12Pos, Panel; Product Range Norcomp
32AK3500
Sensor Conn, M12, Rcpt, 12Pos, Panel; Product Range Norcomp 32AK3500
SENSOR CONN, M12, RCPT, 12POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 12POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:12Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NOR1425-ND 76Y0169 32AK3500
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 12Pos, Panel; Product Range Norcomp Sensor Conn, M12, Rcpt, 12Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Header; 3; 8 A; 125/300 V; 0.150 in.; 0.50 in.; Polyamide 6.6 - 70078481 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details