NorComp Circular Connector Assemblies 859-012-103R004

Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1424-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1424-ND
Circular Connector Assemblies NOR1424-ND
12 Position Circular Connector Receptacle, Male Pins Solder Cup

12 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, M12, Plug, 12Pos, Panel; Product Range Norcomp - 76Y0168 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 12Pos, Panel; Product Range Norcomp
76Y0168
Sensor Conn, M12, Plug, 12Pos, Panel; Product Range Norcomp 76Y0168
SENSOR CONN, M12, PLUG, 12POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Voltage Rating:30VRoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 12POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1424-ND 76Y0168
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 12Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 110725 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - A33743-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Cable Connectors - NCS-MG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details