NorComp Circular Connector Assemblies 859-008-10SR004

Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-859-008-10SR004-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-859-008-10SR004-ND
Circular Connector Assemblies 37-859-008-10SR004-ND
8 Position Circular Connector Receptacle, Male Pins Solder Cup

8 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Conn, M12, 8Pos, Plug, Panel; Product Range Norcomp - 62AJ7473 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, 8Pos, Plug, Panel; Product Range Norcomp
62AJ7473
Sensor Conn, M12, 8Pos, Plug, Panel; Product Range Norcomp 62AJ7473
SENSOR CONN, M12, 8POS, PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, M12, 8POS, PLUG, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-859-008-10SR004-ND 62AJ7473
Product Name Circular Connector Assemblies Sensor Conn, M12, 8Pos, Plug, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG59/U - 8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details