4 Position Circular Connector Receptacle, Male Pins Solder Cup
SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | NOR1418-ND | 76Y0162 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M12, Plug, 4Pos, Panel; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |