NorComp Circular Connector Assemblies 859-003-103R004

Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1416-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1416-ND
Circular Connector Assemblies NOR1416-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp - 76Y0160 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp
76Y0160
Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp 76Y0160
SENSOR CONNECTOR, M12, PLUG, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 3POS, PANEL; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NOR1416-ND 76Y0160
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 3Pos, Panel; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers