M12FW / 4P / D / M / S / 5-8MM
Norcomp 858FD04-103RCS1
SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-858FD04-103RCS1-ND | 2590485 | 46AK9012 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |