NorComp Circular Connector Assemblies 858FD04-103RBU1

Description
M12FW / 4P / D / M / U / 6-8MM
Request a Quote Datasheet
Description
M12FW / 4P / D / M / U / 6-8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FD04-103RBU1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FD04-103RBU1-ND
Circular Connector Assemblies 37-858FD04-103RBU1-ND
M12FW / 4P / D / M / U / 6-8MM

M12FW / 4P / D / M / U / 6-8MM

Buy Now Datasheet
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp - 46AK9011 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp
46AK9011
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp 46AK9011
SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FD04-103RBU1-ND 46AK9011
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29875-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details