NorComp Circular Connector Assemblies 858FD04-103RAU1

Description
M12FW / 4P / D / M / U / 4-6MM
Request a Quote Datasheet
Description
M12FW / 4P / D / M / U / 4-6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FD04-103RAU1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FD04-103RAU1-ND
Circular Connector Assemblies 37-858FD04-103RAU1-ND
M12FW / 4P / D / M / U / 4-6MM

M12FW / 4P / D / M / U / 4-6MM

Buy Now Datasheet
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp - 46AK9010 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp
46AK9010
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp 46AK9010
SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FD04-103RAU1-ND 46AK9010
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details