NorComp Circular Connector Assemblies 858FB05-203RCS1

Description
M12FW / 5P / B / F / S / 5-8MM
Request a Quote Datasheet
Description
M12FW / 5P / B / F / S / 5-8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FB05-203RCS1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FB05-203RCS1-ND
Circular Connector Assemblies 37-858FB05-203RCS1-ND
M12FW / 5P / B / F / S / 5-8MM

M12FW / 5P / B / F / S / 5-8MM

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp - 46AK9009 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp
46AK9009
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp 46AK9009
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FB05-203RCS1-ND 46AK9009
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190605 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details