NorComp Circular Connector Assemblies 858FB05-203RAU1

Description
M12FW / 5P / B / F / U / 4-6MM
Request a Quote Datasheet
Description
M12FW / 5P / B / F / U / 4-6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FB05-203RAU1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FB05-203RAU1-ND
Circular Connector Assemblies 37-858FB05-203RAU1-ND
M12FW / 5P / B / F / U / 4-6MM

M12FW / 5P / B / F / U / 4-6MM

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp - 46AK9007 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp
46AK9007
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp 46AK9007
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP66; Current Rating:4A RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP66; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FB05-203RAU1-ND 46AK9007
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - ALBKF12-FPBR4-S0 - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details