NorComp Circular Connector Assemblies 858FB05-103RCS1

Description
M12FW / 5P / B / M / S / 5-8MM
Request a Quote Datasheet
Description
M12FW / 5P / B / M / S / 5-8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FB05-103RCS1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FB05-103RCS1-ND
Circular Connector Assemblies 37-858FB05-103RCS1-ND
M12FW / 5P / B / M / S / 5-8MM

M12FW / 5P / B / M / S / 5-8MM

Buy Now Datasheet
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp - 46AK9006 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp
46AK9006
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp 46AK9006
SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FB05-103RCS1-ND 46AK9006
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products