NorComp Circular Connector Assemblies 858FB05-103RBU1

Description
M12FW / 5P / B / M / U / 6-8MM
Request a Quote Datasheet
Description
M12FW / 5P / B / M / U / 6-8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FB05-103RBU1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FB05-103RBU1-ND
Circular Connector Assemblies 37-858FB05-103RBU1-ND
M12FW / 5P / B / M / U / 6-8MM

M12FW / 5P / B / M / U / 6-8MM

Buy Now Datasheet
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp - 46AK9005 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp
46AK9005
Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp 46AK9005
SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FB05-103RBU1-ND 46AK9005
Product Name Circular Connector Assemblies Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details