M12FW / 5P / B / M / U / 4-6MM
SENSOR CONN, M12, PLUG, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 37-858FB05-103RAU1-ND | 46AK9004 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, Plug, 5Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |