M12FW / 8P / A / F / U / 6-8MM
SENSOR CONN, M12, RCPT, 8POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP66; Current Rating:2A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 37-858FA08-203RBU1-ND | 46AK9002 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors |