NorComp Circular Connector Assemblies 858FA08-203RAU1

Description
M12FW / 8P / A / F / U / 4-6MM
Request a Quote Datasheet
Description
M12FW / 8P / A / F / U / 4-6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FA08-203RAU1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FA08-203RAU1-ND
Circular Connector Assemblies 37-858FA08-203RAU1-ND
M12FW / 8P / A / F / U / 4-6MM

M12FW / 8P / A / F / U / 4-6MM

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Norcomp - 46AK9001 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Norcomp
46AK9001
Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Norcomp 46AK9001
SENSOR CONN, M12, RCPT, 8POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP66; Current Rating:2A RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 8POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP66; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FA08-203RAU1-ND 46AK9001
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers