NorComp Circular Connector Assemblies 858FA05-203RCS1

Description
M12FW / 5P / A / F / S / 5-8MM
Request a Quote Datasheet
Description
M12FW / 5P / A / F / S / 5-8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 37-858FA05-203RCS1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
37-858FA05-203RCS1-ND
Circular Connector Assemblies 37-858FA05-203RCS1-ND
M12FW / 5P / A / F / S / 5-8MM

M12FW / 5P / A / F / S / 5-8MM

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp - 46AK8997 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp
46AK8997
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp 46AK8997
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:VULCON Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 37-858FA05-203RCS1-ND 46AK8997
Product Name Circular Connector Assemblies Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Norcomp
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details